TRACO Power North America, Inc. AC DC Converters TXLN 750-148

Description
Enclosed AC DC Converters 1 Output 48V 15.8A 90 ~ 264 VAC, 127 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 15.8A 90 ~ 264 VAC, 127 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN750-148-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN750-148-ND
AC DC Converters 1951-TXLN750-148-ND
Enclosed AC DC Converters 1 Output 48V 15.8A 90 ~ 264 VAC, 127 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 48V 15.8A 90 ~ 264 VAC, 127 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 15.8A Rohs Compliant Traco Power - 24AJ2399 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 15.8A Rohs Compliant Traco Power
24AJ2399
Power Supply, Ac-Dc, 48V, 15.8A Rohs Compliant Traco Power 24AJ2399
POWER SUPPLY, AC-DC, 48V, 15.8A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 48V, 15.8A ROHS COMPLIANT: YES

Supplier's Site
Power Supply, Ac-Dc, 48V, 15.8A; Power Supply Approvals Traco Power - 21AJ9393 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 15.8A; Power Supply Approvals Traco Power
21AJ9393
Power Supply, Ac-Dc, 48V, 15.8A; Power Supply Approvals Traco Power 21AJ9393
POWER SUPPLY, AC-DC, 48V, 15.8A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:750W; Output Voltage - Output 1:48V; Output Current - Output 1:15.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 15.8A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:750W; Output Voltage - Output 1:48V; Output Current - Output 1:15.8A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TXLN750-148-ND 24AJ2399 21AJ9393
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 15.8A Rohs Compliant Traco Power Power Supply, Ac-Dc, 48V, 15.8A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
DC Input Voltage 127.0 to 375.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter - DIO 120 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details