TRACO Power North America, Inc. AC DC Converters TXLN 080-312M2

Description
Enclosed AC DC Converters 3 Output 5V 12V -12V 8A, 3.5A, 1A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 3 Output 5V 12V -12V 8A, 3.5A, 1A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN080-312M2-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN080-312M2-ND
AC DC Converters 1951-TXLN080-312M2-ND
Enclosed AC DC Converters 3 Output 5V 12V -12V 8A, 3.5A, 1A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Enclosed AC DC Converters 3 Output 5V 12V -12V 8A, 3.5A, 1A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3 O/p, 80W; Power Supply Approvals Traco Power - 21AJ9369 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3 O/p, 80W; Power Supply Approvals Traco Power
21AJ9369
Power Supply, Ac-Dc, 3 O/p, 80W; Power Supply Approvals Traco Power 21AJ9369
POWER SUPPLY, AC-DC, 3 O/P, 80W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:80W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:12V; Output Current - Output 2:4A RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3 O/P, 80W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:80W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:12V; Output Current - Output 2:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 3 O/p, 80W Rohs Compliant Traco Power - 24AJ2370 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3 O/p, 80W Rohs Compliant Traco Power
24AJ2370
Power Supply, Ac-Dc, 3 O/p, 80W Rohs Compliant Traco Power 24AJ2370
POWER SUPPLY, AC-DC, 3 O/P, 80W ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 3 O/P, 80W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TXLN080-312M2-ND 21AJ9369 24AJ2370
Product Name AC DC Converters Power Supply, Ac-Dc, 3 O/p, 80W; Power Supply Approvals Traco Power Power Supply, Ac-Dc, 3 O/p, 80W Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
DC Input Voltage 125.0 to 375.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 18799789 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details
DC Power Supply - 320V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details