TRACO Power North America, Inc. AC DC Converters TXLN 025-124

Description
Enclosed AC DC Converters 1 Output 24V 1.1A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.1A 88 ~ 264 VAC, 125 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-TXLN025-124-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-TXLN025-124-ND
AC DC Converters 1951-TXLN025-124-ND
Enclosed AC DC Converters 1 Output 24V 1.1A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 24V 1.1A 88 ~ 264 VAC, 125 ~ 375 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.1A; Power Supply Approvals Traco Power - 21AJ9349 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.1A; Power Supply Approvals Traco Power
21AJ9349
Power Supply, Ac-Dc, 24V, 1.1A; Power Supply Approvals Traco Power 21AJ9349
POWER SUPPLY, AC-DC, 24V, 1.1A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:27W; Output Voltage - Output 1:24V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.1A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:27W; Output Voltage - Output 1:24V; Output Current - Output 1:1.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TXLN025-124-ND 21AJ9349
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 1.1A; Power Supply Approvals Traco Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
DC Input Voltage 125.0 to 375.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI1812VP230C1-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details