TRACO Power North America, Inc. Ac-Dc Converter, Enclosed, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Traco Power TXL 120-24S

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 120W, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:35mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 120W, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Traco Power - 51R5731 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Traco Power
51R5731
Ac-Dc Converter, Enclosed, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Traco Power 51R5731
AC-DC CONVERTER, ENCLOSED, 1 O/P, 120W, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:35mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 120W, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 51R5731
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Traco Power
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details