TRACO Power North America, Inc. AC DC Converters TXL 060-0533TI

Description
Enclosed AC DC Converters 3 Output 5V 15V 15V 7A, 3A, 1A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 3 Output 5V 15V 15V 7A, 3A, 1A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1217-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1217-ND
AC DC Converters 1951-1217-ND
Enclosed AC DC Converters 3 Output 5V 15V 15V 7A, 3A, 1A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Enclosed AC DC Converters 3 Output 5V 15V 15V 7A, 3A, 1A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 3 O/p, 60W, 5V, 15V, -15V; Power Supply Approvals Traco Power - 51R5713 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 3 O/p, 60W, 5V, 15V, -15V; Power Supply Approvals Traco Power
51R5713
Ac-Dc Converter, Enclosed, 3 O/p, 60W, 5V, 15V, -15V; Power Supply Approvals Traco Power 51R5713
AC-DC CONVERTER, ENCLOSED, 3 O/P, 60W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:60W; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:15V; Height:38mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 3 O/P, 60W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:60W; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:15V; Height:38mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 5V, 7A, 15V, 3A, -15V, 1A Rohs Compliant Traco Power - 24M8709 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 5V, 7A, 15V, 3A, -15V, 1A Rohs Compliant Traco Power
24M8709
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 5V, 7A, 15V, 3A, -15V, 1A Rohs Compliant Traco Power 24M8709
AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 5V, 7A, 15V, 3A, -15V, 1A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 5V, 7A, 15V, 3A, -15V, 1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1217-ND 51R5713 24M8709
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 3 O/p, 60W, 5V, 15V, -15V; Power Supply Approvals Traco Power Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 5V, 7A, 15V, 3A, -15V, 1A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 375.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details