TRACO Power North America, Inc. AC DC Converters TXL 050-05S

Description
Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC, 120 ~ 375 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1951-1332-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1951-1332-ND
AC DC Converters 1951-1332-ND
Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 264 VAC, 120 ~ 375 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 10A, 5V; No. Of Outputs Traco Power - 51R5707 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 10A, 5V; No. Of Outputs Traco Power
51R5707
Ac-Dc Converter, Enclosed, 1 O/p, 50W, 10A, 5V; No. Of Outputs Traco Power 51R5707
AC-DC CONVERTER, ENCLOSED, 1 O/P, 50W, 10A, 5V; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:TXL RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 50W, 10A, 5V; No. of Outputs:1Outputs; Output Power Max:50W; Output Voltage - Output 1:5V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:TXL RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 50 W, 5 V, 10 A Rohs Compliant Traco Power - 98K1910 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 50 W, 5 V, 10 A Rohs Compliant Traco Power
98K1910
Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 50 W, 5 V, 10 A Rohs Compliant Traco Power 98K1910
AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 50 W, 5 V, 10 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 50 W, 5 V, 10 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1332-ND 51R5707 98K1910
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 50W, 10A, 5V; No. Of Outputs Traco Power Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 50 W, 5 V, 10 A Rohs Compliant Traco Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 375.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details