The AC-DC Converter, model TXL 035-0512D, is an enclosed power supply offering dual outputs of 5V and 12V with a maximum output power of 35W. It features a compact metal case with screw terminal block connections, making it suitable for various applications. The converter supports a universal input voltage range of 85 to 264 VAC and complies with European EMC standards, including EN 61000-6-3 and EN 61000-6-1. This model includes essential protections such as short circuit and overvoltage protection, ensuring reliable operation. It operates within a temperature range of -20°C to +70°C and has a calculated MTBF of over 340,000 hours for dual output models. The power supply is RoHS compliant and comes with international safety approvals, including UL/cUL certification. Its design allows for easy installation and integration into equipment, making it a practical choice for engineers seeking a dependable power supply solution.
Enclosed AC DC Converters 2 Output 5V 12V 4A, 2.5A 85 ~ 264 VAC, 120 ~ 375 VDC Input
AC-DC CONVERTER, ENCLOSED, 2 O/P, 35W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:35W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:12V; Product Range:TXL RoHS Compliant: Yes
AC/DC Enclosed Power Supply, Compact, Adjustable, Fixed, 35 W RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1951-1327-ND | 51R5701 | 13M3323 |
| Product Name | AC DC Converters | Ac-Dc Converter, Enclosed, 2 O/p, 35W, 5V, 12V; Power Supply Approvals Traco Power | Ac/dc Enclosed Power Supply, Compact, Adjustable, Fixed, 35 W Rohs Compliant Traco Power |
| Type | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter | DC Power Supply |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | ||
| AC Input Voltage | 85.0 to 264.0 volts | ||
| DC Input Voltage | 120.0 to 375.0 volts | ||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant |