TRACO Power North America, Inc. DC DC Converters TVN 5-2411WI

Description
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1866-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1866-ND
DC DC Converters 1951-1866-ND
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1A; No. Of Outputs Traco Power - 82AC3722 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; No. Of Outputs Traco Power
82AC3722
Dc-Dc Converter, 5V, 1A; No. Of Outputs Traco Power 82AC3722
DC-DC CONVERTER, 5V, 1A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output Current RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output Current RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 1 O/p, 5V, 1A; Power Supply Approvals Traco Power - 45Y3603 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 5V, 1A; Power Supply Approvals Traco Power
45Y3603
Dc-Dc Converter, 1 O/p, 5V, 1A; Power Supply Approvals Traco Power 45Y3603
DC-DC CONVERTER, 1 O/P, 5V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 5V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1866-ND 82AC3722
Product Name DC DC Converters Dc-Dc Converter, 5V, 1A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - PS8-700ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details