TRACO Power North America, Inc. DC DC Converters TVN 3-2419

Description
Isolated Module DC DC Converter 1 Output 9V 333mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 333mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-1843-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-1843-ND
DC DC Converters 1951-1843-ND
Isolated Module DC DC Converter 1 Output 9V 333mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 9V 333mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.333A; No. Of Outputs Traco Power - 82AC3699 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.333A; No. Of Outputs Traco Power
82AC3699
Dc-Dc Converter, 9V, 0.333A; No. Of Outputs Traco Power 82AC3699
DC-DC CONVERTER, 9V, 0.333A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.333A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-1843-ND 82AC3699
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.333A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1425-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details