TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TSRN 1-2415

Description
Manufacturer: Traco Power Win Source Part Number: 1336423-TSRN 1-2415 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: OTP, SCP Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 1.5 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 4.6V Voltage - Input (Max): 36V Voltage - Output 1: 1.5V Efficiency: 77% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSRN1-2415,TSRN 1-2415-ND Base Product Number: TSRN 1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336423-TSRN 1-2415 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: OTP, SCP Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 1.5 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 4.6V Voltage - Input (Max): 36V Voltage - Output 1: 1.5V Efficiency: 77% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSRN1-2415,TSRN 1-2415-ND Base Product Number: TSRN 1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336423-TSRN 1-2415 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336423-TSRN 1-2415
Power Supplies - Board Mount - DC DC Converters 1336423-TSRN 1-2415
Manufacturer: Traco Power Win Source Part Number: 1336423-TSRN 1-2415 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Linear Regulator Replacement Features: OTP, SCP Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.7mm x 7.5mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 1.5 W Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 4.6V Voltage - Input (Max): 36V Voltage - Output 1: 1.5V Efficiency: 77% Temperature Range - Operating: -40°C ~ 85°C (With Derating) Case / Package: 3-SIP Module ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: TSRN1-2415,TSRN 1-2415-ND Base Product Number: TSRN 1 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336423-TSRN 1-2415
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Linear Regulator Replacement
Features: OTP, SCP
Size / Dimension: 0.46" L x 0.30" W x 0.40" H (11.7mm x 7.5mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 1.5 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 4.6V
Voltage - Input (Max): 36V
Voltage - Output 1: 1.5V
Efficiency: 77%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 3-SIP Module
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TSRN1-2415,TSRN 1-2415-ND
Base Product Number: TSRN 1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
1.5V 1.5W DC-DC Converter IC - 132-TSRN 1-2415 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V 1.5W DC-DC Converter IC
132-TSRN 1-2415
1.5V 1.5W DC-DC Converter IC 132-TSRN 1-2415
DC DC CONVERTER 1.5V 1.5W Product overview: TSRN 1-2415 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSRN 1-2415 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.5V 1.5W Product overview: TSRN 1-2415 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 1.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 1.5W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TSRN 1-2415 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1336423-TSRN 1-2415 132-TSRN 1-2415
Product Name Power Supplies - Board Mount - DC DC Converters 1.5V 1.5W DC-DC Converter IC
Package Type Other; 3-SIP Module Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

1A 1000kHz DIP DC-DC Converter IC - 715-ML4828IP - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
DCP010515B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515BP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers