TRACO Power North America, Inc. DC DC Converters TSRN 1-24120

Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 13.5V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 13.5V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2613-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2613-ND
DC DC Converters 1951-2613-ND
Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 13.5V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 12V 1A 13.5V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 12V, 1A; Power Supply Approvals Traco Power - 45Y3578 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 12V, 1A; Power Supply Approvals Traco Power
45Y3578
Dc/dc Converter, 12V, 1A; Power Supply Approvals Traco Power 45Y3578
DC/DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:1A; Product Range:TSRN 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:13.5V RoHS Compliant: Yes

DC/DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Current Max:1A; Product Range:TSRN 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:13.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2613-ND 45Y3578
Product Name DC DC Converters Dc/dc Converter, 12V, 1A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Switching Power Supplies - 1227778 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
View Details