TRACO Power North America, Inc. DC DC Converters TSR 2-2415

Description
Linear Regulator Replacement DC DC Converter 1 Output 1.5V 2A 4.6V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 1.5V 2A 4.6V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TSR2-2415-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TSR2-2415-ND
DC DC Converters TSR2-2415-ND
Linear Regulator Replacement DC DC Converter 1 Output 1.5V 2A 4.6V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 1.5V 2A 4.6V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1.5V, 2A; Power Supply Approvals Traco Power - 85Y2514 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.5V, 2A; Power Supply Approvals Traco Power
85Y2514
Dc-Dc Converter, 1.5V, 2A; Power Supply Approvals Traco Power 85Y2514
DC-DC CONVERTER, 1.5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Current Max:2A; Product Range:TSR 2; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.6V RoHS Compliant: Yes

DC-DC CONVERTER, 1.5V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Current Max:2A; Product Range:TSR 2; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TSR2-2415-ND 85Y2514
Product Name DC DC Converters Dc-Dc Converter, 1.5V, 2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

60 W Single Phase Single Output Low Profile Power Supplies - PS-6005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-20-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1 amps
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details