TRACO Power North America, Inc. DC DC Converters TSR 2-24120

Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 2A 15V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 2A 15V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2612-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2612-ND
DC DC Converters 1951-2612-ND
Linear Regulator Replacement DC DC Converter 1 Output 12V 2A 15V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 12V 2A 15V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 12V, 2A; Power Supply Approvals Traco Power - 85Y2513 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 12V, 2A; Power Supply Approvals Traco Power
85Y2513
Dc/dc Converter, 12V, 2A; Power Supply Approvals Traco Power 85Y2513
DC/DC CONVERTER, 12V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Current Max:2A; Product Range:TSR 2; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V RoHS Compliant: Yes

DC/DC CONVERTER, 12V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Current Max:2A; Product Range:TSR 2; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 2A; No. Of Outputs Traco Power - 82AC3662 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2A; No. Of Outputs Traco Power
82AC3662
Dc-Dc Converter, 12V, 2A; No. Of Outputs Traco Power 82AC3662
DC-DC CONVERTER, 12V, 2A; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage Nom.:12V; Output Current Max:2A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V; Input RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2A; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage Nom.:12V; Output Current Max:2A; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:15V; Input RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2612-ND 85Y2513 82AC3662
Product Name DC DC Converters Dc/dc Converter, 12V, 2A; Power Supply Approvals Traco Power Dc-Dc Converter, 12V, 2A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
960W Uninterruptible DC Power Supplies - DUSH960-1248-0M (colour LCD display) - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
DC Output Voltage 12.0 to 48.0 volts
DC Output Current 20 amps
View Details