TRACO Power North America, Inc. DC DC Converters TSR 1-4865WI

Description
Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 1A 9V - 72V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 1A 9V - 72V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TSR1-4865WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TSR1-4865WI-ND
DC DC Converters 1951-TSR1-4865WI-ND
Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 1A 9V - 72V Input

Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 1A 9V - 72V Input

Buy Now Datasheet
Dc-Dc Converter, 6.5V, 1A Rohs Compliant Traco Power - 41AH2434 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 6.5V, 1A Rohs Compliant Traco Power
41AH2434
Dc-Dc Converter, 6.5V, 1A Rohs Compliant Traco Power 41AH2434
DC-DC CONVERTER, 6.5V, 1A ROHS COMPLIANT: YES

DC-DC CONVERTER, 6.5V, 1A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 6.5V, 1A; No. Of Outputs Traco Power - 33AH0629 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 6.5V, 1A; No. Of Outputs Traco Power
33AH0629
Dc-Dc Converter, 6.5V, 1A; No. Of Outputs Traco Power 33AH0629
DC-DC CONVERTER, 6.5V, 1A; No. of Outputs:1 Output; Output Power Max:6.5W; Output Current Max:1A; Product Range:TSR 1WI; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:9V; Input Voltage DC Max:72V; Depth:12.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 6.5V, 1A; No. of Outputs:1 Output; Output Power Max:6.5W; Output Current Max:1A; Product Range:TSR 1WI; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:9V; Input Voltage DC Max:72V; Depth:12.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TSR1-4865WI-ND 41AH2434 33AH0629
Product Name DC DC Converters Dc-Dc Converter, 6.5V, 1A Rohs Compliant Traco Power Dc-Dc Converter, 6.5V, 1A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details