TRACO Power North America, Inc. DC DC Converters TSR 1-2490

Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 1A 12V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 9V 1A 12V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2691-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2691-ND
DC DC Converters 1951-2691-ND
Linear Regulator Replacement DC DC Converter 1 Output 9V 1A 12V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 9V 1A 12V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Step-Down Switching Regulator, 1 O/p, 9W, 1A, 9V; Power Supply Approvals Traco Power - 86P6890 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Step-Down Switching Regulator, 1 O/p, 9W, 1A, 9V; Power Supply Approvals Traco Power
86P6890
Dc-Dc Converter, Step-Down Switching Regulator, 1 O/p, 9W, 1A, 9V; Power Supply Approvals Traco Power 86P6890
DC-DC CONVERTER, STEP-DOWN SWITCHING REGULATOR, 1 O/P, 9W, 1A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:9W; Output Current Max:1A; Product Range:TSR 1 Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, STEP-DOWN SWITCHING REGULATOR, 1 O/P, 9W, 1A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:9W; Output Current Max:1A; Product Range:TSR 1 Series; DC / DC Converter Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2691-ND 86P6890
Product Name DC DC Converters Dc-Dc Converter, Step-Down Switching Regulator, 1 O/p, 9W, 1A, 9V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

200W Open Frame Power Supply w/ PFC, Single Output - QPSF-200 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Open Frame
Features Power Factor Correction
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details