TRACO Power North America, Inc. DC DC Converters TSR 1-2433

Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 4.75V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 4.75V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2742-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2742-ND
DC DC Converters 1951-2742-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 4.75V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 4.75V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Traco Power - 45Y3565 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Traco Power
45Y3565
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Traco Power 45Y3565
DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; Product Range:TSR 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75VDC; Depth:11.7mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; Product Range:TSR 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:4.75VDC; Depth:11.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-2742-ND 45Y3565
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details