Manufacturer: Traco Power
Win Source Part Number: 1336417-TSR 1-24150SM
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Linear Regulator Replacement
Features: SCP
Size / Dimension: 0.60" L x 0.37" W x 0.30" H (15.2mm x 9.3mm x 7.6mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Surface Mount
Power (Watts): 15 W
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 15V
Efficiency: 96%
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Case / Package: 10-SMD Module, 6 Leads
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: TSR1-24150SM,TSR 1-24150SM-ND
Base Product Number: TSR 1
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1336417-TSR 1-24150SM |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; 10-SMD Module, 6 Leads |