The LMZ12003EXT is a 3-A step-down DC-DC power module with a 20-V maximum input voltage, designed for demanding and rugged applications. It features an integrated shielded inductor, an exposed pad for thermal dissipation, and a TO-PMOD (NDW) package measuring 10.16 mm × 9.85 mm. The device operates with an input voltage range of 4.5 V to 20 V and delivers an adjustable output voltage from 0.8 V to 6 V, with efficiency up to 92%. It supports a junction temperature range of -55°C to 125°C and meets MIL-STD-883 vibration standards. The module includes protection features such as thermal shutdown, input undervoltage lockout, and output short-circuit protection.
3A SIMPLE SWITCHER Power Module with 20V Maximum Input Voltage for Military and Rugged App 7-TO-PMOD -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 810342-LMZ12003EXTTZ
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Number of Outputs: 1
Voltage - Input (Min): 4.5V
Voltage - Output 1: 0.8 ~ 6V
Efficiency: 92%
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Maximum Input Voltage: 20V
Manufacturer Package: TO-PMOD-7, Power Module
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: LMZ12003
3A DC-DC Regulator, 20V In, 6V Out, 125°C, SM Product overview: LMZ12003EXTTZ/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 20V, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 20V, 6V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ12003EXTTZ/NO
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | LMZ12003EXTTZ/NOPB | 810342-LMZ12003EXTTZ/NOPB | 132-LMZ12003EXTTZ/NOPB |
| Product Name | LMZ12003EXT 3A SIMPLE SWITCHER Power Module with 20V Maximum Input Voltage for Military and Rugged App | Power Supplies Board Mount DCDC Converters - LMZ12003EXTTZ/NOPB | 3A 20V 6V DC-DC Converter IC |
| Package Type | Other; TO-PMOD | Other; TO-PMOD-7, Power Module | |
| Features | EMI Tested,Enable,Tracking | ||
| Output Voltage | 0.8000 to 6 volts | 4.5 volts | 6 volts |
| Input Voltage | 4.5 to 20 volts | 20 volts | 20 volts |