TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TSPC 240-124

Description
AC/DC DIN RAIL SUPPLY 24V 240W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 240W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1259-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1259-ND
Industrial, DIN Rail Power Supplies 1951-1259-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Traco Power - 31T8606 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Traco Power
31T8606
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Traco Power 31T8606
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
POWER SUPPLY; DIN RAIL; INDUSTRIAL; 240W; 24VDC; 10A - 70062732 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; DIN RAIL; INDUSTRIAL; 240W; 24VDC; 10A
70062732
POWER SUPPLY; DIN RAIL; INDUSTRIAL; 240W; 24VDC; 10A 70062732
Features Rugged Metal Case for Harsh Industrial Environments Industrial Operating Temperature Range: –25 to +70°C Overload and Overtemperature Protection Power-Good Signal with Power Boost Up to 120% Shock and Vibration Proof International Safety Approval Package Wall Mounting Opition 3 Year Factory Warranty

Features

  • Rugged Metal Case for Harsh Industrial Environments
  • Industrial Operating Temperature Range: –25 to +70°C
  • Overload and Overtemperature Protection
  • Power-Good Signal with Power Boost Up to 120%
  • Shock and Vibration Proof
  • International Safety Approval Package
  • Wall Mounting Opition
  • 3 Year Factory Warranty
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1259-ND 31T8606 70062732
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Traco Power POWER SUPPLY; DIN RAIL; INDUSTRIAL; 240W; 24VDC; 10A
Type 1 DC Power Supply DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps 10 amps
AC Input Voltage 85.0 to 264.0 volts 100.0 to 240.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details