TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TSPC 120-124

Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1114-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1114-ND
Industrial, DIN Rail Power Supplies 1951-1114-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
POWER SUPPLY; DIN RAIL; INDUSTRIAL; 120W; 24VDC; 5.0A - 70062731 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; DIN RAIL; INDUSTRIAL; 120W; 24VDC; 5.0A
70062731
POWER SUPPLY; DIN RAIL; INDUSTRIAL; 120W; 24VDC; 5.0A 70062731
Features Rugged Metal Case for Harsh Industrial Environments Industrial Operating Temperature Range: –25 to +70°C Overload and Overtemperature Protection Power-Good Signal with Power Boost Up to 120% Shock and Vibration Proof International Safety Approval Package Wall Mounting Opition 3 Year Factory Warranty

Features

  • Rugged Metal Case for Harsh Industrial Environments
  • Industrial Operating Temperature Range: –25 to +70°C
  • Overload and Overtemperature Protection
  • Power-Good Signal with Power Boost Up to 120%
  • Shock and Vibration Proof
  • International Safety Approval Package
  • Wall Mounting Opition
  • 3 Year Factory Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1951-1114-ND 70062731
Product Name Industrial, DIN Rail Power Supplies POWER SUPPLY; DIN RAIL; INDUSTRIAL; 120W; 24VDC; 5.0A
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
AC Input Voltage 85.0 to 264.0 volts 100.0 to 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details