TRACO Power North America, Inc. Ac/dc Din Rail Power Supply, Industrial, Fixed, 600 W, 24 V, 25 A Rohs Compliant Traco Power TSP-BFM24

Description
AC/DC DIN Rail Power Supply, Industrial, Fixed, 600 W, 24 V, 25 A RoHS Compliant: Yes
Datasheet
Description
AC/DC DIN Rail Power Supply, Industrial, Fixed, 600 W, 24 V, 25 A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Din Rail Power Supply, Industrial, Fixed, 600 W, 24 V, 25 A Rohs Compliant Traco Power - 13M3315 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Industrial, Fixed, 600 W, 24 V, 25 A Rohs Compliant Traco Power
13M3315
Ac/dc Din Rail Power Supply, Industrial, Fixed, 600 W, 24 V, 25 A Rohs Compliant Traco Power 13M3315
AC/DC DIN Rail Power Supply, Industrial, Fixed, 600 W, 24 V, 25 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Industrial, Fixed, 600 W, 24 V, 25 A RoHS Compliant: Yes

Supplier's Site Datasheet
Psu Buffer Module, 600W, 24Vdc, 25A; For Use With Traco Power - 51R5685 - Newark, An Avnet Company
Chicago, IL, United States
Psu Buffer Module, 600W, 24Vdc, 25A; For Use With Traco Power
51R5685
Psu Buffer Module, 600W, 24Vdc, 25A; For Use With Traco Power 51R5685
PSU BUFFER MODULE, 600W, 24VDC, 25A; For Use With:TSP Series; Accessory Type:Buffer Module; Product Range:TSP-BFM; Features:24VDC, 25A, 600W; No. of Outputs:1Outputs; Output Current Max:25A; Output Power Max:600W RoHS Compliant: Yes

PSU BUFFER MODULE, 600W, 24VDC, 25A; For Use With:TSP Series; Accessory Type:Buffer Module; Product Range:TSP-BFM; Features:24VDC, 25A, 600W; No. of Outputs:1Outputs; Output Current Max:25A; Output Power Max:600W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 13M3315 51R5685
Product Name Ac/dc Din Rail Power Supply, Industrial, Fixed, 600 W, 24 V, 25 A Rohs Compliant Traco Power Psu Buffer Module, 600W, 24Vdc, 25A; For Use With Traco Power
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details