TRACO Power North America, Inc. Industrial, DIN Rail Power Supplies TSP 140-112

Description
AC/DC DIN RAIL SUPPLY 12V 144W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 144W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1951-1109-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1951-1109-ND
Industrial, DIN Rail Power Supplies 1951-1109-ND
AC/DC DIN RAIL SUPPLY 12V 144W

AC/DC DIN RAIL SUPPLY 12V 144W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 144W, 12A, 12V; Power Supply Approvals Traco Power - 51R5676 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 144W, 12A, 12V; Power Supply Approvals Traco Power
51R5676
Ac-Dc Converter, Din Rail, 1 O/p, 144W, 12A, 12V; Power Supply Approvals Traco Power 51R5676
AC-DC CONVERTER, DIN RAIL, 1 O/P, 144W, 12A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:144W; Output Voltage - Output 1:12VDC; Output Current - Output 1:12A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 144W, 12A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:144W; Output Voltage - Output 1:12VDC; Output Current - Output 1:12A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Din Rail Power Supply, Industrial, Fixed, 144 W Rohs Compliant Traco Power - 06M6199 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Industrial, Fixed, 144 W Rohs Compliant Traco Power
06M6199
Ac/dc Din Rail Power Supply, Industrial, Fixed, 144 W Rohs Compliant Traco Power 06M6199
AC/DC DIN Rail Power Supply, Industrial, Fixed, 144 W RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Industrial, Fixed, 144 W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-1109-ND 51R5676 06M6199
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 144W, 12A, 12V; Power Supply Approvals Traco Power Ac/dc Din Rail Power Supply, Industrial, Fixed, 144 W Rohs Compliant Traco Power
Type 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 12 amps 12 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details