TRACO Power North America, Inc. DC DC Converters TSN 1-2460

Description
Linear Regulator Replacement DC DC Converter 1 Output -6V 1A -8V - -32V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output -6V 1A -8V - -32V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TSN1-2460-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TSN1-2460-ND
DC DC Converters TSN1-2460-ND
Linear Regulator Replacement DC DC Converter 1 Output -6V 1A -8V - -32V Input

Linear Regulator Replacement DC DC Converter 1 Output -6V 1A -8V - -32V Input

Buy Now Datasheet
Dc-Dc Converter, -6V, 1A; No. Of Outputs Traco Power - 45Y3507 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -6V, 1A; No. Of Outputs Traco Power
45Y3507
Dc-Dc Converter, -6V, 1A; No. Of Outputs Traco Power 45Y3507
DC-DC CONVERTER, -6V, 1A; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:1A; Product Range:TSN 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:-32V; Input Voltage DC Max:-8V; No. of Outputs:1OutputsRoHS Compliant: Yes

DC-DC CONVERTER, -6V, 1A; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:1A; Product Range:TSN 1; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:-32V; Input Voltage DC Max:-8V; No. of Outputs:1OutputsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TSN1-2460-ND 45Y3507
Product Name DC DC Converters Dc-Dc Converter, -6V, 1A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details