TRACO Power North America, Inc. DC DC Converters TSM 1212S

Description
Isolated Module DC DC Converter 1 Output 12V 80mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 80mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-2517-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-2517-ND
DC DC Converters 1951-2517-ND
Isolated Module DC DC Converter 1 Output 12V 80mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 80mA 10.8V - 13.2V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 12 V, 80 Ma Rohs Compliant Traco Power - 98K1859 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 12 V, 80 Ma Rohs Compliant Traco Power
98K1859
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 12 V, 80 Ma Rohs Compliant Traco Power 98K1859
Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 1 W, 12 V, 80 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 1 W, 12 V, 80 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 80Ma, 12V; Power Supply Approvals Traco Power - 51R5671 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 80Ma, 12V; Power Supply Approvals Traco Power
51R5671
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 80Ma, 12V; Power Supply Approvals Traco Power 51R5671
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 80mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:80mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 80mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:80mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-2517-ND 98K1859 51R5671
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 12 V, 80 Ma Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 80Ma, 12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0800 amps 0.0800 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details