TRACO Power North America, Inc. DC DC Converters TRV 2-1222M

Description
2 WATT ENCAPSULATED SIP-9 MEDICA
Request a Quote Datasheet
Description
2 WATT ENCAPSULATED SIP-9 MEDICA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TRV2-1222M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TRV2-1222M-ND
DC DC Converters 1951-TRV2-1222M-ND
2 WATT ENCAPSULATED SIP-9 MEDICA

2 WATT ENCAPSULATED SIP-9 MEDICA

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Traco Power - 46AK2216 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Traco Power
46AK2216
Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Traco Power 46AK2216
DC-DC CONVERTER, 12V, 0.083A; Power Supply Approvals:ITE & Medical; Input Ratio:1.5:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.083A; Power Supply Approvals:ITE & Medical; Input Ratio:1.5:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-TRV2-1222M-ND 46AK2216
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.083A; Power Supply Approvals Traco Power
Type DC Power Supply; DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 9.6 to 14.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
High Voltage Power Supplies - 402L-40KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PST240/24/10 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details