TRACO Power North America, Inc. DC DC Converters TRV 1-2410M

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 19.2V - 28.8V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 19.2V - 28.8V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TRV1-2410M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TRV1-2410M-ND
DC DC Converters 1951-TRV1-2410M-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 19.2V - 28.8V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 19.2V - 28.8V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.303A Rohs Compliant Traco Power - 85AH5723 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.303A Rohs Compliant Traco Power
85AH5723
Dc-Dc Converter, 3.3V, 0.303A Rohs Compliant Traco Power 85AH5723
DC-DC CONVERTER, 3.3V, 0.303A ROHS COMPLIANT: YES

DC-DC CONVERTER, 3.3V, 0.303A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Traco Power - 74AH2953 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Traco Power
74AH2953
Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Traco Power 74AH2953
DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.303A; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:303mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TRV1-2410M-ND 85AH5723 74AH2953
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.303A Rohs Compliant Traco Power Dc-Dc Converter, 3.3V, 0.303A; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 19.2 to 28.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details