TRACO Power North America, Inc. DC DC Converters TRV 1-1522M

Description
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 12V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 12V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TRV1-1522M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TRV1-1522M-ND
DC DC Converters 1951-TRV1-1522M-ND
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 12V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 12V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W Rohs Compliant Traco Power - 85AH5721 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W Rohs Compliant Traco Power
85AH5721
Dc-Dc Converter, 2 O/p, 1W Rohs Compliant Traco Power 85AH5721
DC-DC CONVERTER, 2 O/P, 1W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 1W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Traco Power - 74AH2951 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Traco Power
74AH2951
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Traco Power 74AH2951
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TRV1-1522M-ND 85AH5721 74AH2951
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 1W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 12.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4D2K0LNDNNNNN-C1-P46-P50 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details
Plug-in - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details