TRACO Power North America, Inc. DC DC Converters TRV 1-1223M

Description
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 9.6V - 14.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 9.6V - 14.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-TRV1-1223M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-TRV1-1223M-ND
DC DC Converters 1951-TRV1-1223M-ND
Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 9.6V - 14.4V Input

Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 9.6V - 14.4V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W Rohs Compliant Traco Power - 85AH5715 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W Rohs Compliant Traco Power
85AH5715
Dc-Dc Converter, 2 O/p, 1W Rohs Compliant Traco Power 85AH5715
DC-DC CONVERTER, 2 O/P, 1W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 1W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Traco Power - 74AH2945 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Traco Power
74AH2945
Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Traco Power 74AH2945
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:34mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:34mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-TRV1-1223M-ND 85AH5715 74AH2945
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 1W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Traco Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.0340 amps 0.0340 amps
DC Input Voltage 9.6 to 14.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

12-24V DC to DC Power Module MI/O-Chassis compliant - MIOE-PWR1-00A1E - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details