TRACO Power North America, Inc. DC DC Converters TRV 1-1219

Description
Isolated Module DC DC Converter 1 Output 9V 110mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 110mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRV1-1219-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRV1-1219-ND
DC DC Converters TRV1-1219-ND
Isolated Module DC DC Converter 1 Output 9V 110mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 9V 110mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.11A; No. Of Outputs Traco Power - 82AC3641 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.11A; No. Of Outputs Traco Power
82AC3641
Dc-Dc Converter, 9V, 0.11A; No. Of Outputs Traco Power 82AC3641
DC-DC CONVERTER, 9V, 0.11A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:9V; Output Current - Output 1:110mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.11A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:9V; Output Current - Output 1:110mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRV1-1219-ND 82AC3641
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.11A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1100 amps 0.1100 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details