TRACO Power North America, Inc. Dc-Dc Converter, 5V, 0.4A; No. Of Outputs Traco Power TRS2-2411

Description
DC-DC CONVERTER, 5V, 0.4A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 0.4A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 0.4A; No. Of Outputs Traco Power - 74AC2210 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A; No. Of Outputs Traco Power
74AC2210
Dc-Dc Converter, 5V, 0.4A; No. Of Outputs Traco Power 74AC2210
DC-DC CONVERTER, 5V, 0.4A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.4A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2210
Product Name Dc-Dc Converter, 5V, 0.4A; No. Of Outputs Traco Power
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type EU, UK, US
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details