TRACO Power North America, Inc. Dc-Dc Converter, 12V, 0.167A; No. Of Outputs Traco Power TRS2-1212

Description
DC-DC CONVERTER, 12V, 0.167A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 0.167A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 0.167A; No. Of Outputs Traco Power - 74AC2203 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.167A; No. Of Outputs Traco Power
74AC2203
Dc-Dc Converter, 12V, 0.167A; No. Of Outputs Traco Power 74AC2203
DC-DC CONVERTER, 12V, 0.167A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.167A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74AC2203
Product Name Dc-Dc Converter, 12V, 0.167A; No. Of Outputs Traco Power
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details