TRACO Power North America, Inc. DC DC Converters TRN 3-4815SM

Description
Isolated Module DC DC Converter 1 Output 24V 125mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 125mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRN3-4815SM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRN3-4815SM-ND
DC DC Converters TRN3-4815SM-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.125A; No. Of Outputs Traco Power - 47AC2183 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.125A; No. Of Outputs Traco Power
47AC2183
Dc-Dc Converter, 24V, 0.125A; No. Of Outputs Traco Power 47AC2183
DC-DC CONVERTER, 24V, 0.125A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.125A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRN3-4815SM-ND 47AC2183
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.125A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1250 amps 0.1250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details