TRACO Power North America, Inc. DC DC Converters TRN 3-1212SM

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRN3-1212SM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRN3-1212SM-ND
DC DC Converters TRN3-1212SM-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.25A; No. Of Outputs Traco Power - 47AC2147 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.25A; No. Of Outputs Traco Power
47AC2147
Dc-Dc Converter, 12V, 0.25A; No. Of Outputs Traco Power 47AC2147
DC-DC CONVERTER, 12V, 0.25A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.25A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRN3-1212SM-ND 47AC2147
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.25A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details