TRACO Power North America, Inc. DC DC Converters TRN 3-0512SM

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRN3-0512SM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRN3-0512SM-ND
DC DC Converters TRN3-0512SM-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.25A; No. Of Outputs Traco Power - 47AC2131 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.25A; No. Of Outputs Traco Power
47AC2131
Dc-Dc Converter, 12V, 0.25A; No. Of Outputs Traco Power 47AC2131
DC-DC CONVERTER, 12V, 0.25A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.25A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRN3-0512SM-ND 47AC2131
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.25A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 4.5 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details