TRACO Power North America, Inc. Power Supplies - Board Mount - DC DC Converters TRN 3-0511

Description
Manufacturer: Traco Power Win Source Part Number: 1336358-TRN 3-0511 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Efficiency: 78% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TRN 3-0511,TRN 3-0511-ND,TRN3-0511 Base Product Number: TRN 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Traco Power Win Source Part Number: 1336358-TRN 3-0511 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Efficiency: 78% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TRN 3-0511,TRN 3-0511-ND,TRN3-0511 Base Product Number: TRN 3 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336358-TRN 3-0511 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336358-TRN 3-0511
Power Supplies - Board Mount - DC DC Converters 1336358-TRN 3-0511
Manufacturer: Traco Power Win Source Part Number: 1336358-TRN 3-0511 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Tube Type: Isolated Module Features: SCP Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm) Applications: ITE (Commercial) Standard Package: 10 Mounting: Through Hole Power (Watts): 3 W Voltage - Isolation: 1.6 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Efficiency: 78% Temperature Range - Operating: -40°C ~ 85°C Case / Package: 5-SIP Module, 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 2266-TRN 3-0511,TRN 3-0511-ND,TRN3-0511 Base Product Number: TRN 3 RoHS Status: ROHS3 Compliant

Manufacturer: Traco Power
Win Source Part Number: 1336358-TRN 3-0511
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: SCP
Size / Dimension: 0.47" L x 0.30" W x 0.43" H (11.9mm x 7.7mm x 11.0mm)
Applications: ITE (Commercial)
Standard Package: 10
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1.6 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Efficiency: 78%
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 5-SIP Module, 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 2266-TRN 3-0511,TRN 3-0511-ND,TRN3-0511
Base Product Number: TRN 3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
5V 3W DC-DC Converter IC - 132-TRN 3-0511 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 3W DC-DC Converter IC
132-TRN 3-0511
5V 3W DC-DC Converter IC 132-TRN 3-0511
DC DC CONVERTER 5V 3W Product overview: TRN 3-0511 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRN 3-0511 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 3W Product overview: TRN 3-0511 from TRACO Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TRN 3-0511 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1336358-TRN 3-0511 132-TRN 3-0511
Product Name Power Supplies - Board Mount - DC DC Converters 5V 3W DC-DC Converter IC
Package Type Other; 5-SIP Module, 4 Leads Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details