TRACO Power North America, Inc. DC DC Converters TRN 1-4823

Description
Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRN1-4823-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRN1-4823-ND
DC DC Converters TRN1-4823-ND
Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 36V - 75V Input

Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Traco Power - 47AC2124 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Traco Power
47AC2124
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Traco Power 47AC2124
DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:35mA; Output Voltage - Output 2:-15V; Output Current - Output 2:35mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:35mA; Output Voltage - Output 2:-15V; Output Current - Output 2:35mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRN1-4823-ND 47AC2124
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.0350 amps 0.0350 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1453-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details