TRACO Power North America, Inc. DC DC Converters TRN 1-1215

Description
Isolated Module DC DC Converter 1 Output 24V 45mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 45mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRN1-1215-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRN1-1215-ND
DC DC Converters TRN1-1215-ND
Isolated Module DC DC Converter 1 Output 24V 45mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 45mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.045A; No. Of Outputs Traco Power - 47AC2086 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.045A; No. Of Outputs Traco Power
47AC2086
Dc-Dc Converter, 24V, 0.045A; No. Of Outputs Traco Power 47AC2086
DC-DC CONVERTER, 24V, 0.045A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:24V; Output Current - Output 1:45mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.045A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:24V; Output Current - Output 1:45mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRN1-1215-ND 47AC2086
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.045A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.0450 amps 0.0450 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Configurable Chassis Mount AC-DC Power supplies - NVA1-453TT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Board Mount; Open Frame
DC Output Voltage 3.3 to 12.0 volts
View Details