TRACO Power North America, Inc. DC DC Converters TRN 1-1211SM

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRN1-1211SM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRN1-1211SM-ND
DC DC Converters TRN1-1211SM-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.2A; No. Of Outputs Traco Power - 47AC2081 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.2A; No. Of Outputs Traco Power
47AC2081
Dc-Dc Converter, 5V, 0.2A; No. Of Outputs Traco Power 47AC2081
DC-DC CONVERTER, 5V, 0.2A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.2A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRN1-1211SM-ND 47AC2081
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.2A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - TRETEC2406N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 6 amps
View Details
Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details