TRACO Power North America, Inc. DC DC Converters TRN 1-1210

Description
Isolated Module DC DC Converter 1 Output 3.3V 300mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 300mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRN1-1210-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRN1-1210-ND
DC DC Converters TRN1-1210-ND
Isolated Module DC DC Converter 1 Output 3.3V 300mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 300mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Traco Power - 47AC2078 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Traco Power
47AC2078
Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Traco Power 47AC2078
DC-DC CONVERTER, 3.3V, 0.3A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.3A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRN1-1210-ND 47AC2078
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.3A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-24048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-SDR-240-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details