TRACO Power North America, Inc. DC DC Converters TRN 1-0515

Description
Isolated Module DC DC Converter 1 Output 24V 45mA 4.5V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 45mA 4.5V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRN1-0515-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRN1-0515-ND
DC DC Converters TRN1-0515-ND
Isolated Module DC DC Converter 1 Output 24V 45mA 4.5V - 13.2V Input

Isolated Module DC DC Converter 1 Output 24V 45mA 4.5V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.045A; No. Of Outputs Traco Power - 47AC2070 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.045A; No. Of Outputs Traco Power
47AC2070
Dc-Dc Converter, 24V, 0.045A; No. Of Outputs Traco Power 47AC2070
DC-DC CONVERTER, 24V, 0.045A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:24V; Output Current - Output 1:45mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.045A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:24V; Output Current - Output 1:45mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRN1-0515-ND 47AC2070
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.045A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.0450 amps 0.0450 amps
DC Input Voltage 4.5 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supply - 135022640 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details