TRACO Power North America, Inc. DC DC Converters TRN 1-0513SM

Description
Isolated Module DC DC Converter 1 Output 15V 70mA 4.5V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 70mA 4.5V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRN1-0513SM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRN1-0513SM-ND
DC DC Converters TRN1-0513SM-ND
Isolated Module DC DC Converter 1 Output 15V 70mA 4.5V - 13.2V Input

Isolated Module DC DC Converter 1 Output 15V 70mA 4.5V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.07A; No. Of Outputs Traco Power - 47AC2069 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.07A; No. Of Outputs Traco Power
47AC2069
Dc-Dc Converter, 15V, 0.07A; No. Of Outputs Traco Power 47AC2069
DC-DC CONVERTER, 15V, 0.07A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:70mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.07A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:70mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRN1-0513SM-ND 47AC2069
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.07A; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.0700 amps 0.0700 amps
DC Input Voltage 4.5 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details