TRACO Power North America, Inc. DC DC Converters TRI 6-4812

Description
Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI6-4812-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI6-4812-ND
DC DC Converters TRI6-4812-ND
Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.5A Rohs Compliant Traco Power - 41AH2407 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A Rohs Compliant Traco Power
41AH2407
Dc-Dc Converter, 12V, 0.5A Rohs Compliant Traco Power 41AH2407
DC-DC CONVERTER, 12V, 0.5A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.5A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Traco Power - 32AH8220 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Traco Power
32AH8220
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Traco Power 32AH8220
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Isolation Voltage:5kVRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Isolation Voltage:5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI6-4812-ND 41AH2407 32AH8220
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.5A Rohs Compliant Traco Power Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details