TRACO Power North America, Inc. DC DC Converters TRI 6-2411

Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI6-2411-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI6-2411-ND
DC DC Converters TRI6-2411-ND
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Traco Power - 32AH8214 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Traco Power
32AH8214
Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Traco Power 32AH8214
DC-DC CONVERTER, 5V, 1.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Isolation Voltage:5kV RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Isolation Voltage:5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRI6-2411-ND 32AH8214
Product Name DC DC Converters Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 1.2 amps 1.2 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX40-48T3312 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 to 12.0 volts
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details