TRACO Power North America, Inc. DC DC Converters TRI 3-1215

Description
Isolated Module DC DC Converter 1 Output 24V 146mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 146mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI3-1215-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI3-1215-ND
DC DC Converters TRI3-1215-ND
Isolated Module DC DC Converter 1 Output 24V 146mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 146mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.146A Rohs Compliant Traco Power - 41AH2381 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.146A Rohs Compliant Traco Power
41AH2381
Dc-Dc Converter, 24V, 0.146A Rohs Compliant Traco Power 41AH2381
DC-DC CONVERTER, 24V, 0.146A ROHS COMPLIANT: YES

DC-DC CONVERTER, 24V, 0.146A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 24V, 0.146A; Power Supply Approvals Traco Power - 32AH8194 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.146A; Power Supply Approvals Traco Power
32AH8194
Dc-Dc Converter, 24V, 0.146A; Power Supply Approvals Traco Power 32AH8194
DC-DC CONVERTER, 24V, 0.146A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:146mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.146A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:146mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI3-1215-ND 41AH2381 32AH8194
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.146A Rohs Compliant Traco Power Dc-Dc Converter, 24V, 0.146A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 96 C (-40 to 205 F)
DC Output Current 0.1460 amps 0.1460 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Power Supply - 342682 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Output Voltage 120.0 volts
DC Output Voltage 24.0 volts
View Details