TRACO Power North America, Inc. DC DC Converters TRI 20-4812

Description
Isolated Module DC DC Converter 1 Output 12V 1.67A 36V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 12V 1.67A 36V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 28AH1567, is a 20 Watt device designed for high isolation applications. It features a reinforced isolation system capable of withstanding test voltages of up to 8000 VDC for 1 second and 5940 VDC for 60 seconds, making it suitable for demanding environments. The converter operates within a wide input voltage range of 9-18 VDC and provides a regulated output of 12 VDC at a maximum current of 1.67 A. With an efficiency rating of up to 90%, it ensures low power consumption, with no-load power consumption ranging from 240 to 480 mW. The operating temperature range is from -40°C to +76°C, allowing for versatile deployment in various conditions. The device includes protections against overload, overvoltage, and short circuits, enhancing its reliability. It is compliant with safety standards such as IEC/EN/UL 62368-1, making it a suitable choice for industrial, transportation, and instrumentation applications.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 28AH1567, is a 20 Watt device designed for high isolation applications. It features a reinforced isolation system capable of withstanding test voltages of up to 8000 VDC for 1 second and 5940 VDC for 60 seconds, making it suitable for demanding environments. The converter operates within a wide input voltage range of 9-18 VDC and provides a regulated output of 12 VDC at a maximum current of 1.67 A. With an efficiency rating of up to 90%, it ensures low power consumption, with no-load power consumption ranging from 240 to 480 mW. The operating temperature range is from -40°C to +76°C, allowing for versatile deployment in various conditions. The device includes protections against overload, overvoltage, and short circuits, enhancing its reliability. It is compliant with safety standards such as IEC/EN/UL 62368-1, making it a suitable choice for industrial, transportation, and instrumentation applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI20-4812-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI20-4812-ND
DC DC Converters TRI20-4812-ND
Isolated Module DC DC Converter 1 Output 12V 1.67A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1.67A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.67A Rohs Compliant Traco Power - 41AH2367 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A Rohs Compliant Traco Power
41AH2367
Dc-Dc Converter, 12V, 1.67A Rohs Compliant Traco Power 41AH2367
DC-DC CONVERTER, 12V, 1.67A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 1.67A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Traco Power - 28AH1567 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Traco Power
28AH1567
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Traco Power 28AH1567
DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI20-4812-ND 41AH2367 28AH1567
Product Name DC DC Converters Dc-Dc Converter, 12V, 1.67A Rohs Compliant Traco Power Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 76 C (-40 to 169 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Programmable Power / 6U Programmable DC Power - hea6845-ea-pu-10500-360-6u-60000w-32064 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details