TRACO Power North America, Inc. DC DC Converters TRI 20-1222

Description
Isolated Module DC DC Converter 2 Output 12V -12V 840mA, 840mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 840mA, 840mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI20-1222-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI20-1222-ND
DC DC Converters TRI20-1222-ND
Isolated Module DC DC Converter 2 Output 12V -12V 840mA, 840mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 840mA, 840mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 20W Rohs Compliant Traco Power - 41AH2358 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W Rohs Compliant Traco Power
41AH2358
Dc-Dc Converter, 2 O/p, 20W Rohs Compliant Traco Power 41AH2358
DC-DC CONVERTER, 2 O/P, 20W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 20W ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power - 28AH1558 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power
28AH1558
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power 28AH1558
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:840mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:840mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI20-1222-ND 41AH2358 28AH1558
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 20W Rohs Compliant Traco Power Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 76 C (-40 to 169 F)
DC Output Current 0.8400 amps 0.8400 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-4015 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details