The Traco Power TRI 10 series DC-DC converter, specifically the model providing 24V output at 0.416A, features reinforced I/O isolation rated at 7071 VDC and can withstand working voltages of up to 1000 VAC. It operates efficiently with a maximum efficiency of 88% and has a wide input voltage range of 18-36 VDC. The device is designed for a broad operating temperature range from -40°C to +85°C, making it suitable for various demanding applications in industrial, transportation, and instrumentation sectors. It includes protections against overload, overvoltage, and short circuits, ensuring reliable performance. The converter is compliant with RoHS standards and comes with a 3-year warranty.
Isolated Module DC DC Converter 1 Output 24V 416mA 36V - 75V Input
DC-DC CONVERTER, 24V, 0.416A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TRI10-4815-ND | 41AH2333 |
| Product Name | DC DC Converters | Dc-Dc Converter, 24V, 0.416A Rohs Compliant Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |