TRACO Power North America, Inc. DC DC Converters TRI 10-4812

Description
Isolated Module DC DC Converter 1 Output 12V 833mA 36V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 12V 833mA 36V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from the TRI 10 Series is a regulated 10 Watt device designed for a wide range of applications. It operates with an input voltage range of 9-18 VDC and provides a single output of 12 VDC at a maximum current of 833 mA. The converter features reinforced I/O isolation rated at 7071 VDC and can withstand high test voltages up to 9000 VDC for 1 second. It has a high efficiency of up to 88% and operates within a temperature range of -40°C to +85°C, making it suitable for demanding environments. This model includes built-in protection against overload, overvoltage, and short circuits, ensuring reliable operation. The device is compliant with safety standards such as IEC/EN/UL 62368-1 and has a low no-load power consumption of 144-288 mW. Additionally, it incorporates an internal EN 55032 class A filter for reduced electromagnetic interference. The compact DIP-24 package design allows for easy integration into various systems.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from the TRI 10 Series is a regulated 10 Watt device designed for a wide range of applications. It operates with an input voltage range of 9-18 VDC and provides a single output of 12 VDC at a maximum current of 833 mA. The converter features reinforced I/O isolation rated at 7071 VDC and can withstand high test voltages up to 9000 VDC for 1 second. It has a high efficiency of up to 88% and operates within a temperature range of -40°C to +85°C, making it suitable for demanding environments. This model includes built-in protection against overload, overvoltage, and short circuits, ensuring reliable operation. The device is compliant with safety standards such as IEC/EN/UL 62368-1 and has a low no-load power consumption of 144-288 mW. Additionally, it incorporates an internal EN 55032 class A filter for reduced electromagnetic interference. The compact DIP-24 package design allows for easy integration into various systems.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI10-4812-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI10-4812-ND
DC DC Converters TRI10-4812-ND
Isolated Module DC DC Converter 1 Output 12V 833mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 833mA 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power - 32AH8172 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power
32AH8172
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power 32AH8172
DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRI10-4812-ND 32AH8172
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details