TRACO Power North America, Inc. DC DC Converters TRI 10-1211

Description
Isolated Module DC DC Converter 1 Output 5.1V 2A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 2A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI10-1211-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI10-1211-ND
DC DC Converters TRI10-1211-ND
Isolated Module DC DC Converter 1 Output 5.1V 2A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5.1V 2A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power - 32AH8157 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power
32AH8157
Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power 32AH8157
DC-DC CONVERTER, 5.1V, 2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:5kV RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 2A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TRI10-1211-ND 32AH8157
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details