TRACO Power North America, Inc. DC DC Converters TRI 10-1210

Description
Isolated Module DC DC Converter 1 Output 3.3V 2.7A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 2.7A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TRI10-1210-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TRI10-1210-ND
DC DC Converters TRI10-1210-ND
Isolated Module DC DC Converter 1 Output 3.3V 2.7A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 3.3V 2.7A 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 2.7A Rohs Compliant Traco Power - 41AH2315 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2.7A Rohs Compliant Traco Power
41AH2315
Dc-Dc Converter, 3.3V, 2.7A Rohs Compliant Traco Power 41AH2315
DC-DC CONVERTER, 3.3V, 2.7A ROHS COMPLIANT: YES

DC-DC CONVERTER, 3.3V, 2.7A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power - 32AH8156 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power
32AH8156
Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power 32AH8156
DC-DC CONVERTER, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 2.7A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TRI10-1210-ND 41AH2315 32AH8156
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 2.7A Rohs Compliant Traco Power Dc-Dc Converter, 3.3V, 2.7A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.7 amps 2.7 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
15W DC-DC converters - PXA15-48S12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details